EN
  • EN
  • DE

AD7610BCPZ

Part No AD7610BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7)
Manufacturer Analog Devices Inc.
Series iCMOS®, PulSAR®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad, CSP
Case / Package 48-LFCSP-VQ (7x7)
Family Name AD7610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909730-AD7610BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7610BCPZ CAD Model

Description

AD7610BCPZ by Analog Devices Inc.

The AD7610BCPZ is a high-performance, 16-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision ADC is part of their extensive product line, which is known for delivering exceptional accuracy and reliability. The AD7610BCPZ is specifically engineered to meet the rigorous demands of advanced signal processing applications.

Key Features:

  • Resolution: This ADC offers a 16-bit resolution, providing high precision in digital representation of analog signals.
  • Sampling Rate: It features a fast sampling rate, allowing it to accurately capture rapid changes in the input signal.
  • Input Voltage Range: The device supports a flexible input voltage range, making it suitable for various signal levels.
  • Interface: The AD7610BCPZ includes a user-friendly digital interface for seamless integration with microprocessors and digital systems.
  • Package: Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), it occupies minimal space on a printed circuit board (PCB), which is ideal for space-constrained applications.
  • Power Consumption: It is designed for low power consumption, which is critical for portable and battery-powered devices.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability in varying environmental conditions.

Applications:

The AD7610BCPZ is versatile and can be used in a wide array of applications, including but not limited to:

  • Medical Imaging
  • Instrumentation
  • Data Acquisition Systems
  • Industrial Control Systems
  • Communications Infrastructure

With its robust design and superior performance, the AD7610BCPZ from Analog Devices Inc. is a top choice for professionals seeking a reliable ADC solution. Whether for industrial, medical, or communication applications, this ADC ensures precise and rapid conversion of analog signals to digital data, facilitating enhanced system performance and efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0462 $86.0924
3+ $35.3200 $105.9600
5+ $34.2162 $171.0810
7+ $33.1125 $231.7875
8+ $32.0087 $256.0696
11+ $28.6975 $315.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess