EN
  • EN
  • DE

AD7612BSWZ

Part No AD7612BSWZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1135+
Reference case BGA
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729403-AD7612BSWZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7612BSWZ CAD Model

Description

Analog Devices Inc. AD7612BSWZ: Precision Data Acquisition System

The AD7612BSWZ from Analog Devices Inc. is a state-of-the-art, 16-bit, 8-channel data acquisition system that offers a unique blend of performance, integration, and flexibility. Designed for high-precision applications, this robust component is housed in a compact 48-lead LQFP (Low Profile Quad Flat Package), making it ideal for space-constrained designs.

Key Features and Benefits

  • High Precision: The AD7612BSWZ boasts a 16-bit SAR (Successive Approximation Register) ADC (Analog-to-Digital Converter), ensuring accurate and reliable data conversion with exceptional resolution.
  • Multi-Channel Flexibility: With 8 single-ended or 4 differential input channels, this device provides the versatility needed for complex measurement tasks, allowing users to monitor multiple signals simultaneously.
  • Integrated Sample-and-Hold: Each channel comes with its own sample-and-hold circuit, enabling simultaneous sampling and providing consistent data across all channels.
  • High-Speed Interface: The AD7612BSWZ offers a high-speed serial interface, capable of fast data transfer rates, which is critical for applications requiring real-time data processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • On-Chip Features: Additional on-chip features include overvoltage protection for the analog inputs and a flexible input range, allowing the device to cater to a broad spectrum of signal levels.

Applications

The AD7612BSWZ is an excellent choice for a variety of demanding applications, including:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Devices

Analog Devices Inc. is renowned for its high-quality products, and the AD7612BSWZ is no exception. With its precise performance, multiple input channels, and integrated features, this data acquisition system is well-suited for professionals looking for reliable and accurate data conversion in their electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1033 $63.0990
70+ $1.7267 $120.8690
105+ $1.6724 $175.6020
145+ $1.6182 $234.6390
185+ $1.5650 $289.5250
250+ $1.4022 $350.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess