EN
  • EN
  • DE

AD7656ABSTZ

Part No AD7656ABSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name AD7656
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909739-AD7656ABSTZ
Ultra Librarian 3D Model Ultra Librarian AD7656ABSTZ CAD Model

Description

The AD7656ABSTZ is a high-performance, multichannel analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications that require high data acquisition rates and precision. This integrated circuit is part of the AD7656 family and offers a robust feature set that makes it an ideal choice for industrial data acquisition systems, medical imaging, and instrumentation.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine detail in the analog signal conversion process.
  • Channel Count: It features three independent ADCs, each with a differential input, enabling the simultaneous sampling of multiple signals.
  • Conversion Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second) per channel, the AD7656ABSTZ is capable of handling high-speed data acquisition with ease.
  • Interface: The device includes a parallel interface for easy integration with microprocessors and digital systems.
  • Reference: It has an integrated 2.5V reference, ensuring accuracy and stability in the conversion process.
  • Power Supply: The AD7656ABSTZ operates on a dual supply voltage of ±5V, which is typical for precision ADCs, to support the bipolar input range.

Performance and Reliability

The AD7656ABSTZ is designed to deliver high performance with features like a fast throughput rate and low noise. It ensures reliable and consistent performance even in harsh industrial environments. The device's temperature range, signal-to-noise ratio (SNR), and total harmonic distortion (THD) specifications reflect its suitability for precision measurement tasks.

Package and Quality

This ADC comes in a 64-lead LQFP (Low Profile Quad Flat Package) that is compact and suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to high-quality products, and the AD7656ABSTZ is no exception, having undergone rigorous testing and quality assurance processes.

Applications

The AD7656ABSTZ can be used in a variety of applications, including:

  • Industrial automation and process control
  • Medical imaging systems
  • Instrumentation and control systems
  • Data acquisition systems
  • Simultaneous sampling of multiple signal channels

With its combination of high-speed, precision, and multiple channels, the AD7656ABSTZ from Analog Devices Inc. is a versatile and reliable choice for designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6059 $91.2118
3+ $37.4203 $112.2609
5+ $36.2509 $181.2545
6+ $35.0815 $210.4890
8+ $33.9121 $271.2968
10+ $30.4040 $304.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess