EN
  • EN
  • DE

AD7667ASTZRL

Part No AD7667ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Style SMD
Family Part Number AD7667
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 717462-AD7667ASTZRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7667ASTZRL CAD Model

Description

Analog Devices Inc. AD7667ASTZRL Precision ADC

The AD7667ASTZRL from Analog Devices Inc. is a high-performance, 16-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. This precision ADC is designed to meet the demanding requirements of industrial data acquisition, medical instrumentation, and communications applications where high resolution and fast sampling rates are crucial.

Featuring a 16-bit SAR (Successive Approximation Register) architecture, the AD7667ASTZRL ensures a high level of precision with a maximum sampling rate of up to 1 MSPS (Mega Samples Per Second). This makes it an ideal choice for capturing high-speed signals with minimal distortion. The device is packaged in a compact 48-lead LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

One of the key advantages of the AD7667ASTZRL is its ease of use. It includes a flexible parallel interface that allows for straightforward connection to microcontrollers and DSPs. Additionally, the ADC operates with a single 5V power supply, simplifying power management in system designs. The device also features an internal reference and a buffer, reducing the need for external components and further streamlining the design process.

The AD7667ASTZRL supports a wide input voltage range, providing designers with the flexibility to interface with a variety of signal sources. Its excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensures accurate representation of the input signal, preserving the integrity of the data being converted.

With its robust design, the AD7667ASTZRL is capable of operating in harsh environments, characterized by extended temperature ranges. This makes it a reliable choice for industrial applications where stability and performance cannot be compromised. Additionally, the device comes in a tape and reel package, which is ideal for high-volume production environments.

In summary, the AD7667ASTZRL from Analog Devices Inc. is a superior choice for applications requiring high-speed, high-resolution ADCs. Its combination of performance, ease of integration, and reliability makes it a valuable component in any precision data acquisition system.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4976 $58.4928
8+ $15.9979 $127.9832
12+ $15.4978 $185.9736
16+ $14.9977 $239.9632
20+ $14.4987 $289.9740
27+ $12.9984 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess