EN
  • EN
  • DE

AD7669ARZ

Part No AD7669ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Active
Applications Analog I/O
Interface Bus
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD7669
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859639-AD7669ARZ
Ultra Librarian 3D Model Ultra Librarian AD7669ARZ CAD Model

Description

Product Overview: AD7669ARZ by Analog Devices Inc.

The AD7669ARZ is a precision, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to offer excellent accuracy and low noise performance, making it suitable for a wide range of applications including industrial instrumentation, medical devices, and data acquisition systems.

Key Features

  • Resolution: The AD7669ARZ boasts a 16-bit resolution, providing high precision in analog signal conversion.
  • Sampling Rate: With a maximum sampling rate, this ADC can handle high-speed applications efficiently.
  • Input Voltage Range: The flexible input voltage range allows for a broad spectrum of signal amplitudes to be accurately digitized.
  • Interface: It features a user-friendly digital interface that simplifies communication with microprocessors and DSPs.
  • Power Supply: The device operates on a single power supply, reducing complexity and power consumption in system designs.
  • Package: Housed in a compact package, the AD7669ARZ is optimized for space-constrained applications.
  • Temperature Range: The ADC operates over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The AD7669ARZ is versatile and can be integrated into a variety of systems. Its precision and speed make it an ideal choice for:

  • Industrial control systems
  • Medical imaging equipment
  • Scientific instrumentation
  • Data acquisition modules
  • Automated test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7669ARZ is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical applications. Furthermore, Analog Devices provides comprehensive technical support and documentation, ensuring designers can fully leverage the capabilities of the AD7669ARZ in their projects.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess