EN
  • EN
  • DE

AD7669JN

Part No AD7669JN
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 8BIT ANLG 28-DIP / Analog I/O Interface 28-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Applications Analog I/O
Interface Bus
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number AD7669
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554838-AD7669JN
Ultra Librarian 3D Model Ultra Librarian AD7669JN CAD Model

Description

The AD7669JN from Analog Devices Inc. is a versatile and high-performance microprocessor-compatible 12-bit analog-to-digital converter (ADC) with multiple analog input channels. It is designed to deliver precision and speed for a wide range of applications, such as industrial control systems, medical devices, and data acquisition systems.

Key Features:

  • Resolution: The AD7669JN offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Channel Configuration: It features multiple analog input channels, allowing for the simultaneous sampling of different signals.
  • Conversion Rate: With a fast conversion time, this ADC ensures timely data processing, suitable for real-time applications.
  • Interface: The device boasts a microprocessor-compatible parallel interface, facilitating easy integration with a variety of microcontrollers and digital systems.
  • Supply Voltage: It operates on a single +5V power supply, making it convenient for use in systems with standard power configurations.
  • Package: The AD7669JN is available in a standard DIP (Dual In-line Package), which is widely used and easy to handle for PCB designs.

Applications:

The AD7669JN is ideal for applications that require accurate and rapid conversion of multiple analog signals. It is particularly well-suited for:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Automated test equipment
  • Robotics and process control

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7669JN is built to meet high standards, ensuring stable performance over its operational lifespan. With robust design and manufacturing processes, this ADC is a reliable choice for critical and demanding applications.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess