EN
  • EN
  • DE

AD7679ACP

Part No AD7679ACP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR W/BUFF 48-LFCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Bag
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 570k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Type Surface Mount
Base Product Number AD7679
Standard Package 9 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554850-AD7679ACP
Ultra Librarian 3D Model Ultra Librarian AD7679ACP CAD Model

Description

The AD7679ACP is a high-performance, low-power, 16-bit PulSAR® analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is designed to offer a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of data acquisition systems and medical, industrial, and instrumentation applications.

Key Features

  • Precision 16-Bit Resolution: The AD7679ACP provides a high level of measurement accuracy with its 16-bit resolution, ensuring detailed and precise digital representation of the analog input signal.
  • Throughput: This ADC features a maximum throughput of 570 kSPS (kilo samples per second), allowing for high-speed data acquisition without sacrificing precision.
  • Low Power Consumption: With a typical operating supply current of just 4.75 mA, the AD7679ACP is optimized for power-sensitive applications.
  • Flexible Power/Throughput Management: Users can balance between throughput and power consumption according to their specific application needs, thanks to the ADC's versatile power management features.
  • Input Range: The device supports a ±10 V input range, providing a wide dynamic range for various input signals.
  • On-Chip Buffer: An integrated on-chip buffer reduces the drive requirements of the analog input, simplifying the front-end design.
  • No Pipeline Delays: The AD7679ACP operates without pipeline delays, which is critical for applications requiring real-time data processing.

Applications

The AD7679ACP is highly versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Devices

Package and Availability

The AD7679ACP is available in a 48-lead LQFP (Low Profile Quad Flat Package) that ensures compactness and reliability for space-constrained designs. For pricing, samples, and additional information, interested parties should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess