EN
  • EN
  • DE

AD7703BNZ

Part No AD7703BNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS 20-Bit A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 20
Sampling Rate 4k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1137567-AD7703BNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD7703
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7703BNZ CAD Model

Description

Analog Devices Inc.'s AD7703BNZ: A Precision Sigma-Delta ADC

The AD7703BNZ is a high-performance, 16-bit sigma-delta Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed for direct interfacing to transducers and sensors in a wide range of applications, including industrial process control, instrumentation, and smart sensing systems.

At the heart of the AD7703BNZ is a sigma-delta modulator that provides a high level of noise rejection and a stable data output, making it ideal for measuring low-frequency signals with high accuracy. The device operates on a single 5V power supply, which simplifies the power management in embedded systems. Additionally, its low power consumption makes it suitable for battery-powered devices and portable equipment.

Key Features of the AD7703BNZ:

  • 16-Bit Resolution: Ensures precise digital representation of analog signals, allowing for accurate data acquisition and analysis.
  • Single 5V Power Supply: Simplifies system design and power management, reducing the complexity of the power supply circuitry.
  • Low Power Consumption: Ideal for portable and battery-operated devices where power efficiency is critical.
  • Programmable Gain Amplifier (PGA): Offers selectable gain settings, enabling it to adapt to different sensor outputs and signal ranges.
  • Flexible Input Multiplexer: Allows the ADC to interface with multiple single-ended or differential input channels, providing versatility in system design.
  • On-Chip Calibration: Facilitates self-calibration, which enhances measurement accuracy and reduces the need for external calibration circuits.
  • Digital Filter: The integrated digital filter reduces the impact of wideband noise and improves signal quality.
  • Serial Interface: The device features a serial data output, making it easy to interface with microcontrollers and digital signal processors.

The AD7703BNZ is available in a 24-pin DIP package, ensuring easy integration into a variety of circuit boards and systems. With its robust design and high accuracy, the AD7703BNZ from Analog Devices Inc. stands out as a reliable choice for engineers looking to enhance the performance of their data acquisition systems.

Whether your application requires precision measurement for industrial control or accurate sensor data for a sophisticated monitoring system, the AD7703BNZ provides the quality and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess