EN
  • EN
  • DE

AD7705BR

Part No AD7705BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 V/5 V, 1 mW 2-/3-Channel 16-Bit, Sigma-Delta ADCs | IC ADC 16BIT SIGMA-DELTA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 500
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.3V, 5V
Supply Voltage , Digital 2.7V ~ 3.3V, 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number AD7705
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1137572-AD7705BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7705BR CAD Model

Description

Product Overview: AD7705BR by Analog Devices Inc.

The AD7705BR is a high-performance, 16-bit sigma-delta Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This ADC is notable for its exceptional accuracy and low noise, making it an ideal choice for a wide range of applications that require precise and reliable data conversion from analog to digital form.

Key Features:

  • Dual Channel: The AD7705BR features two fully differential input channels, allowing for flexible input configurations and the ability to interface with a variety of sensors and signals.
  • High Resolution: With a 16-bit resolution, this ADC provides a high degree of precision, ensuring that even the smallest signal variations are captured accurately.
  • Programmable Gain Amplifier (PGA): An integrated PGA offers selectable gain settings, which can be adjusted to optimize the dynamic range for different input signal amplitudes.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7705BR operates with low power requirements, making it suitable for battery-operated devices and portable instrumentation.
  • On-Chip Calibration: The device includes self-calibration and system calibration options, which simplify setup and maintain accuracy over time and temperature variations.
  • Serial Interface: The AD7705BR communicates via a serial interface, making it easy to connect to microcontrollers and digital systems without the need for complex parallel interfaces.

Applications:

The versatility of the AD7705BR allows it to be used in a multitude of applications where accurate and reliable analog-to-digital conversion is critical. These applications include but are not limited to:

  • Industrial process control
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Battery-powered devices

Technical Specifications:

  • Part Number: AD7705BR
  • Resolution: 16-bit
  • Interface: Serial (SPI, QSPI, MICROWIRE)
  • Supply Voltage: 3 V to 5 V
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-16

In conclusion, the AD7705BR by Analog Devices Inc. represents a blend of precision, flexibility, and efficiency, making it a top-tier solution for any application requiring high-accuracy ADC capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess