EN
  • EN
  • DE

AD7714ARSZ-5REEL

Part No AD7714ARSZ-5REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name AD7714
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7714ARSZ-5REELDKR, AD7714ARSZ-5REELTR, AD7714ARSZ-5REELCT, AD7714ARSZ-5REEL-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859646-AD7714ARSZ-5REEL
Ultra Librarian 3D Model Ultra Librarian AD7714ARSZ-5REEL CAD Model

Description

Product Overview: AD7714ARSZ-5REEL from Analog Devices Inc.

The AD7714ARSZ-5REEL is a high-performance, low-power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to provide high accuracy and resolution for industrial applications that require the measurement of low-frequency signals with a high degree of precision.

Key Features

  • High Resolution: 24-bit data output ensures exceptional resolution, making it ideal for applications that demand precise measurement.
  • Programmable Input Channels: The device supports multiple fully differential input channels, allowing for flexible configurations tailored to specific application needs.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7714ARSZ-5REEL operates with low power requirements, thereby extending the battery life of portable devices.
  • Flexible Reference Inputs: It accommodates a wide range of reference voltages, giving designers the freedom to optimize the system performance.
  • On-Chip Calibration: Features self-calibration and system calibration options, reducing the need for external calibration processes.
  • Interface: The device includes a serial interface for easy communication with microprocessors and DSPs, providing straightforward integration into digital systems.
  • Package: Supplied in a compact surface-mount package, the AD7714ARSZ-5REEL is designed for space-constrained applications.

Applications

The AD7714ARSZ-5REEL is versatile and can be used across a wide array of industrial and instrumentation applications, such as:

  • Process Control Systems
  • Smart Transmitters
  • Portable Instrumentation
  • Pressure Transducers
  • Weigh Scales
  • Chromatography
  • Battery-Powered Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7714ARSZ-5REEL is no exception. This product is fabricated using high-quality materials and subjected to rigorous testing to ensure it meets the stringent requirements of industrial applications. The device is available in a reel package, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0662 $76.1324
4+ $31.2339 $124.9356
6+ $30.2578 $181.5468
8+ $29.2817 $234.2536
11+ $28.3057 $311.3627
14+ $25.3774 $355.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess