EN
  • EN
  • DE

TC7SZ126F(T5L.JF.T)

Part No TC7SZ126F(T5L.JF.T)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1098510-TC7SZ126F(T5L.JF.T)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7SZ126F(T5L.JF.T) CAD Model

Description

The TC7SZ126F(T5L.JF.T) is a single gate buffer from Toshiba Semiconductor and Storage. It is part of the TC7SZ series of single gate logic devices, known for their small size and low power consumption. This buffer is designed to provide a non-inverting output, effectively replicating the input signal.

Applications

  • Signal buffering: Used to strengthen weak signals or isolate circuits.
  • Line driving: Enables signals to be transmitted over longer distances without significant degradation.
  • Simple logic functions: Can be combined with other logic gates to implement more complex functions.
  • Mobile Devices: Due to their low power consumption and small size, these are used in portable electronic devices.
  • Consumer Electronics: Used in a variety of consumer applications requiring simple buffering functions.

Features

  • Single gate buffer: Contains a single non-inverting buffer gate.
  • Low voltage operation: Operates over a wide voltage range (e.g., 1.65V to 5.5V, check datasheet for exact range).
  • High-speed operation: Offers fast propagation delay for quick signal transmission.
  • Low power consumption: Minimizes power usage in battery-powered applications.
  • Small package: Available in a tiny package for space-constrained designs, such as the SOT-25 package.

Benefits

  • Signal Integrity: Improves signal quality by providing a strong, clean output.
  • Simplified Circuit Design: Reduces the complexity of circuit design with its simple buffering function.
  • Power Efficiency: Extends battery life in portable devices due to its low power consumption.
  • Space Saving: Enables compact designs with its small footprint.
  • Versatile Application: Suitable for a variety of digital logic applications.

Technical Specifications

The TC7SZ126F typically features a propagation delay in the nanosecond range (check datasheet for exact value), and its operating temperature range usually spans from -40°C to +85°C. The input and output voltage levels are compatible with standard CMOS logic levels. The supply current is very low, contributing to its energy efficiency. Refer to the official Toshiba datasheet for definitive specifications, timing diagrams, and absolute maximum ratings.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess