EN
  • EN
  • DE

AD7718BRZ

Part No AD7718BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT R-R 8/10CH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 1.37k
Number of Inputs 4/5, 8/10
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 008197-AD7718BRZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Test & Measurement, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian AD7718BRZ CAD Model

Description

AD7718BRZ Image

The AD7718BRZ is a high-performance, low-power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precise digital conversion for sensor signals. This ADC is ideal for industrial applications, such as process control, smart transmitters, and medical instrumentation, where accuracy and power efficiency are critical.

Key Features:

  • High Resolution: Its 24-bit resolution ensures that even the smallest signal variations are captured, providing detailed and accurate measurements.
  • Multiple Input Channels: The AD7718BRZ features up to 8 differential or 15 pseudo-differential input channels, allowing for versatile signal acquisition from various sensors.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers gains ranging from 1 to 128, which can be programmed to match the sensor's output, optimizing the dynamic range of the ADC.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it has a normal operating current of just 1 mA and can be put into a power-down mode, reducing the current consumption to 8 µA, thus extending the battery life of portable devices.
  • On-Chip Calibration: The device includes self-calibration and system calibration options, ensuring long-term accuracy without the need for external calibration equipment.
  • Flexible Interface: It is equipped with a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into a variety of system designs.
  • Temperature Range: The AD7718BRZ operates over an industrial temperature range of -40°C to +105°C, making it suitable for harsh environments.

Applications:

  • Industrial Process Control Systems
  • Smart Transmitters
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices

The AD7718BRZ by Analog Devices Inc. is a robust and versatile ADC solution that delivers high-precision measurements with minimal power consumption, making it an excellent choice for a wide range of applications where accuracy and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1719 $57.5157
7+ $15.7308 $110.1156
10+ $15.2393 $152.3930
14+ $14.7477 $206.4678
18+ $14.2561 $256.6098
24+ $12.7813 $306.7512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess