EN
  • EN
  • DE

AH3366Q-SA-7

Part No AH3366Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SC59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 48 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Family Name AH3366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3366Q-SA-7DITR, AH3366Q-SA-7DIDKR, AH3366Q-SA-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860745-AH3366Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3366Q-SA-7 CAD Model

Description

Product Overview: AH3366Q-SA-7 - Diodes Incorporated

The AH3366Q-SA-7 is a high-performance, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated. This precision device is engineered to cater to a wide range of applications, particularly in the automotive sector, where reliability and durability under harsh conditions are paramount.

Key Features

  • Unipolar Hall Effect Switch: The device operates as a unipolar switch, which means it activates with a positive magnetic field and returns to its default state when the field is removed.
  • High Sensitivity: It features a high magnetic sensitivity that ensures accurate switching even with weak magnetic fields.
  • Wide Operating Voltage Range: The AH3366Q-SA-7 operates over a broad voltage range, accommodating various application requirements.
  • Chopper-Stabilized Design: The inclusion of a chopper-stabilized amplifier enhances stability and minimizes the offset drift over temperature and supply variations.
  • Robust Construction: It is built to withstand harsh automotive environments, complying with rigorous industry standards for performance and reliability.
  • Output Over-Current Protection: The device includes built-in protection against output over-current scenarios, ensuring its longevity and consistent performance.

Applications

The AH3366Q-SA-7 is ideally suited for a variety of applications, including but not limited to:

  • Position and speed sensing in automotive systems
  • Open and close detection for doors, windows, and sunroofs in vehicles
  • Industrial automation and safety systems
  • Brushless DC motor commutation

Quality and Compliance

Diodes Incorporated ensures that the AH3366Q-SA-7 meets the highest quality standards and complies with automotive industry regulations. The product is AEC-Q100 qualified, demonstrating its suitability for automotive applications. Additionally, the device is packaged in a small and lead-free SOT23 package, which is RoHS compliant, reducing the environmental impact and promoting sustainability in electronic designs.

You May Also Be Interested in

Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3908 $50.8040
315+ $0.3207 $101.0205
485+ $0.3107 $150.6895
670+ $0.3007 $201.4690
865+ $0.2906 $251.3690
1,155+ $0.2606 $300.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess