EN
  • EN
  • DE

LTC3729LEUH-6#TRPBF

Part No LTC3729LEUH-6#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4V ~ 30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC3729
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879690-LTC3729LEUH-6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3729LEUH-6#TRPBF CAD Model

Description

Introducing the LTC3729LEUH-6#TRPBF from Analog Devices Inc.

The LTC3729LEUH-6#TRPBF is a cutting-edge, high-performance synchronous step-down switching regulator controller designed by Analog Devices Inc., a leader in the semiconductor industry. This device stands out with its advanced features and robust design, making it an ideal choice for demanding applications requiring efficient power conversion.

Key Features:

  • Wide Input Voltage Range: This controller is capable of handling a broad range of input voltages, making it versatile for various applications.
  • High-Efficiency Operation: The LTC3729LEUH-6#TRPBF is engineered for maximum efficiency, which is crucial for reducing heat and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, providing flexibility in design optimization.
  • Phase-Lockable Frequency: The ability to lock the switching frequency to an external clock allows for noise-sensitive applications to minimize electromagnetic interference.
  • Current Mode Operation: This feature provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the system from excessive currents that could cause damage.

Applications:

The LTC3729LEUH-6#TRPBF is designed to meet the needs of a wide array of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Systems
  • Automotive Electronics

Package and Quality:

The LTC3729LEUH-6#TRPBF comes in a compact QFN-32 package, which is ideal for space-constrained applications. It also features a lead-free finish and RoHS compliance, reflecting Analog Devices Inc.'s commitment to environmental responsibility.

Conclusion:

With its robust feature set and flexible design options, the LTC3729LEUH-6#TRPBF from Analog Devices Inc. is a top-tier solution for any design engineer looking to implement a reliable and efficient power management system. Its high-performance capabilities ensure that it meets the stringent requirements of modern electronic devices, making it a prime choice for a multitude of applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,912 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess