EN
  • EN
  • DE

AD7727BCPZRL

Part No AD7727BCPZRL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043049-AD7727BCPZRL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7727BCPZRL CAD Model

Description

The AD7727BCPZRL is a high-performance, 24-bit sigma-delta analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to offer exceptional accuracy and noise performance, making it an ideal choice for demanding applications that require precise measurement, such as industrial control systems, medical instrumentation, and high-end audio equipment.

Key Features

  • Resolution: 24-bit data output ensures high-resolution measurements, enabling the capture of very fine signal details.
  • Sampling Rate: The device supports a flexible sampling rate, which can be optimized for various applications to balance speed and resolution.
  • Interface: It includes a serial interface for communication, allowing easy integration with microcontrollers and digital signal processors.
  • Reference: The ADC features an on-chip voltage reference that simplifies the design and reduces the external component count.
  • Power Supply: It operates on a single 5V power supply, minimizing power consumption and making it suitable for portable devices.
  • Packaging: The device is available in a compact, lead-free, 10-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Performance Characteristics

The AD7727BCPZRL boasts a low-noise performance and excellent dynamic range, enabling it to accurately capture and convert analog signals to digital form with minimal distortion. Its sigma-delta architecture filters out noise, providing a clean, stable digital output. The device's integrated features, such as the on-chip buffer and filter, further enhance its performance by reducing the need for external components and simplifying the overall system design.

Applications

This ADC is versatile and can be used across a broad range of applications where precision data conversion is critical. Its robust design and high accuracy make it particularly well-suited for:

  • Process control and automation
  • Medical devices such as ECG and EEG monitors
  • Test and measurement equipment
  • High-end audio systems and acoustic analysis
  • Scientific research instruments

The AD7727BCPZRL from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a top choice for professionals seeking a superior ADC solution.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Pericom
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess