The AD7731BR-REEL7 is a high-precision, low power, 24-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This ADC is specifically designed for direct interfacing to low-level sensor signals, offering an impressive level of data acquisition precision suitable for a wide range of industrial and instrumentation applications.
Key Features
- Resolution: 24-bit with no missing codes.
- Data Output Rate: Programmable from 50 Hz to 16.7 kHz, providing flexibility for various data acquisition needs.
- Input Type: Differential inputs accommodate the direct connection of sensors, enhancing signal integrity.
- Reference: On-chip 2.5 V precision reference, which simplifies design and reduces external component count.
- Power Supply: Single 5 V supply operation for ease of use in a variety of systems.
- Power Dissipation: Low power consumption, making it ideal for battery-operated and portable devices.
- Package: Comes in a Tape and Reel packaging format, denoted by the 'REEL' suffix, facilitating automated manufacturing processes.
Applications
- Industrial process control
- Weigh scales and balances
- Pressure measurement systems
- Medical instrumentation
- Data acquisition systems
The AD7731BR-REEL7 is designed to offer exceptional performance with its sigma-delta (Σ-Δ) conversion technique, which ensures a high level of noise rejection and stable data conversion. This product is particularly suitable for applications requiring high accuracy and low noise, such as precision sensing and measurement systems.
With its robust feature set, the AD7731BR-REEL7 from Analog Devices Inc. represents a reliable solution for engineers and designers looking to incorporate precise data acquisition capabilities into their applications with minimal additional circuitry and complexity.