EN
  • EN
  • DE

AD7740YRMZ-REEL7

Part No AD7740YRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER VOLT TO FREQ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Voltage to Frequency
Maximum Input Frequency 1MHz
Full Scale ±50ppm/°C
Linearity ±0.012%
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008205-AD7740YRMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7740YRMZ-REEL7 CAD Model

Description

The AD7740YRMZ-REEL7 is a high-performance, low power, variable resolution, variable speed synchronous Voltage-to-Frequency Converter (VFC) from Analog Devices Inc. This precision analog-to-digital converter is designed for direct interfacing to a microcontroller or other logic systems, making it an ideal choice for a wide range of applications such as industrial process control, instrumentation, and precision measurements.

Key Features:

  • High Resolution: The AD7740YRMZ-REEL7 offers a high resolution output, which is variable depending on the clock frequency and can be chosen to match the application's requirements.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with a low current consumption, making it suitable for battery-powered devices.
  • Flexible Operating Range: The VFC operates over a wide frequency range, allowing for flexibility in various applications.
  • Simple Interface: With its synchronous serial interface, the AD7740YRMZ-REEL7 can easily connect to microcontrollers and digital systems without the need for complex interfacing or additional components.
  • Compact Package: The device comes in a compact MSOP-8 package, minimizing the footprint on the PCB and simplifying the design in space-constrained applications.

Applications:

  • Industrial Process Control Systems
  • Precision Measurement Equipment
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Portable Instrumentation

The AD7740YRMZ-REEL7 is available in a reel format, making it suitable for automated manufacturing processes, ensuring consistent and efficient assembly. With its robust design and reliable performance, the AD7740YRMZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality VFC to integrate into their systems.

Technical Specifications:

Parameter Value
Resolution Variable
Supply Voltage 2.7V to 5.25V
Operating Temperature -40°C to +85°C
Package MSOP-8

For more detailed specifications and application support, visit Analog Devices Inc. official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8378
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3044 $52.8704
37+ $2.7113 $100.3181
58+ $2.6266 $152.3428
79+ $2.5418 $200.8022
102+ $2.4571 $250.6242
137+ $2.2029 $301.7973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,610 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess