EN
  • EN
  • DE

AD7747ARUZ

Part No AD7747ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit Capacitance-to-Digital Converter with Temperature Sensor | IC CAP TO DGT CONV 24BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Capacitance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 24 b
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD7747
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1137638-AD7747ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7747ARUZ CAD Model

Description

AD7747ARUZ Capacitance-to-Digital Converter

The AD7747ARUZ is a high-resolution, Σ-Δ capacitance-to-digital converter (CDC) from Analog Devices Inc. that offers a specialized solution for accurately measuring capacitance changes. This precision component is designed to interface directly with capacitive sensors, providing a digital representation of the sensor output with exceptional accuracy and stability.

Key Features:

  • 24-Bit Resolution: The AD7747ARUZ boasts a 24-bit Σ-Δ ADC, ensuring high-resolution measurements, which is critical for sensing applications that demand precise data acquisition.
  • Single-Ended or Differential Capacitance Input: It is capable of working with single-ended or differential capacitive sensors, offering flexibility in sensor design and application.
  • Automatic Compensation: The onboard automatic compensation for changes in temperature and parasitic capacitance ensures stable readings over a wide range of environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operation, the AD7747ARUZ is suitable for battery-powered devices and portable applications.
  • Programmable Output Data Rate: Users can configure the output data rate according to their specific application requirements, optimizing performance and power usage.
  • I²C Compatible Serial Interface: The device features an I²C compatible serial interface, facilitating easy integration into digital systems and allowing for straightforward communication with microcontrollers and processors.
  • On-Chip Temperature Sensor: The inclusion of an integrated temperature sensor allows for temperature monitoring and compensation, further enhancing measurement accuracy.

Applications:

  • Industrial process control
  • Automotive sensing systems
  • Medical instrumentation
  • Liquid level sensing
  • Material property analysis
  • Touchscreen interfaces

With its robust feature set, the AD7747ARUZ from Analog Devices Inc. is an ideal choice for engineers and designers looking for a reliable and precise capacitance measurement solution. Whether for industrial, automotive, or consumer applications, this CDC offers a high level of integration and performance to meet the demands of modern sensing technology.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5759 $67.7277
6+ $18.5238 $111.1428
9+ $17.9449 $161.5041
12+ $17.3661 $208.3932
15+ $16.7872 $251.8080
20+ $15.0506 $301.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess