EN
  • EN
  • DE

AD7751AAN

Part No AD7751AAN
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description ENERGY METERING IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Input Impedance 400kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4.5V
Voltage - I/O Low 0.8V, 0.5V
Current - Supply 2mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number AD7751
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554957-AD7751AAN
Ultra Librarian 3D Model Ultra Librarian AD7751AAN CAD Model

Description

AD7751AAN Energy Metering IC by Analog Devices Inc.

The AD7751AAN is a high-precision energy metering integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is specifically engineered to cater to the demanding requirements of electronic energy meters, providing accurate and reliable measurements of active energy consumption.

At the core of the AD7751AAN's functionality is its ability to perform high-accuracy analog-to-digital conversion of the input signals from current and voltage transformers. The IC integrates a proprietary signal processing algorithm that compensates for phase errors and eliminates the need for full-scale system calibration, ensuring precise energy measurement even with distorted waveforms commonly found in non-linear loads.

The AD7751AAN features a serial interface for easy communication with microcontrollers or other digital systems, allowing for seamless integration into a wide range of metering applications. This interface facilitates the transfer of measurement data and the configuration of the IC's various operating parameters.

Key features of the AD7751AAN include:

  • High accuracy energy metering with less than 0.1% error over a dynamic range of 1000 to 1.
  • On-chip energy data linearity ensures precise readings across the entire operating range.
  • Low power consumption, making it ideal for battery-operated metering systems.
  • Robust design capable of withstanding harsh electrical environments, including high voltage and current spikes.
  • A variety of power supply options, including the ability to operate from a single 5V supply.

The AD7751AAN is housed in a robust package designed for long-term reliability, making it a trusted choice for utility companies and manufacturers of energy metering equipment. With its combination of precision, durability, and ease of integration, the AD7751AAN represents a compelling solution for advanced energy metering systems that require the highest levels of accuracy and reliability.

Whether you're developing residential, commercial, or industrial metering solutions, the AD7751AAN from Analog Devices Inc. offers the performance and features needed to meet the challenges of modern energy measurement.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0850 $58.6150
46+ $2.5318 $116.4628
71+ $2.4521 $174.0991
98+ $2.3735 $232.6030
126+ $2.2938 $289.0188
169+ $2.0571 $347.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess