AD7755ABRS - Energy Metering IC from Analog Devices Inc.
The AD7755ABRS is a high-accuracy, electrical energy measurement integrated circuit (IC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing technologies. This IC is specifically designed for use in single-phase electrical energy metering applications, providing a cost-effective and reliable solution for energy measurement systems.
At the heart of the AD7755ABRS is Analog Devices' proprietary signal processing technology, which enables accurate and stable energy measurement over a wide dynamic range. The device features an on-chip energy data output, which is accessible via a serial interface, making it easy to integrate with microcontrollers or other digital systems.
Key features of the AD7755ABRS include:
- Highly accurate energy measurement with less than 0.1% error over a dynamic range of 1000:1.
- On-chip power supply monitoring, which allows the IC to operate reliably under varying power supply conditions.
- Low power consumption, making it suitable for use in energy-sensitive applications.
- Direct drive for electromechanical counters and 2-wire LCDs, offering flexibility in display options.
- On-chip temperature compensation, ensuring measurement accuracy across a broad temperature range.
- Simple one-point calibration, facilitating ease of manufacturing and calibration during meter production.
The AD7755ABRS is available in a surface-mount package, making it suitable for automated assembly processes and compact energy meter designs. Its robust design ensures long-term reliability and compliance with international metering standards, making it a preferred choice for utility companies and meter manufacturers worldwide.
With its combination of performance, integration, and ease of use, the AD7755ABRS from Analog Devices Inc. stands out as an ideal solution for advanced single-phase energy metering applications, providing precise energy measurement and contributing to the efficient management and billing of electrical energy consumption.