EN
  • EN
  • DE

AD7781BRZ

Part No AD7781BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 20-Bit, Pin-Programmable, Low Power Sigma-Delta ADC | IC ADC 20BIT SIGMA-DELTA 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 20
Sampling Rate (Per Second) 16.7
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Mounting Style SMD
Family Part Number AD7781
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1137665-AD7781BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7781BRZ CAD Model

Description

AD7781BRZ - High Precision, Low Power, 24-bit Sigma-Delta ADC

The AD7781BRZ is a high-performance, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision measurement applications that require a high degree of accuracy and low power consumption. This sigma-delta ADC is particularly suitable for industrial control systems, medical instrumentation, and any system where sensor data needs to be converted with high fidelity.

Key Features:

  • 24-bit Resolution: The AD7781BRZ offers a high resolution of 24 bits, making it ideal for applications requiring precise measurement.
  • Low Power Consumption: With a typical operating current of only 1 mA and a power-down current of 1 µA, this ADC is optimized for battery-powered and energy-efficient devices.
  • Single-Channel: It features a single differential input, which simplifies the design for single-sensor systems.
  • On-Chip Buffer: The integrated input buffer allows for direct sensor connections, reducing the need for external components.
  • Internal Oscillator: The device includes an internal oscillator, eliminating the need for an external clock source.
  • Simple Interface: The AD7781BRZ provides a simple serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Reference Input: An external reference input is provided, allowing users to set the full-scale range of the converter.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

  • Industrial Process Control
  • Weigh Scales
  • Medical Instrumentation
  • High-resolution Data Acquisition
  • Portable Instrumentation

The AD7781BRZ is housed in a compact 16-lead SOIC package, making it easy to integrate into various designs. With its exceptional performance and low power operation, the AD7781BRZ from Analog Devices Inc. stands out as a top choice for designers who require a reliable and precise data conversion solution.

For more information about the AD7781BRZ, including detailed specifications, data sheets, and application notes, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess