EN
  • EN
  • DE

AD7794CRUZ-REEL

Part No AD7794CRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 24
Sampling Rate (Per Second) 470
Number of Inputs 6
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Part Number Series AD7794
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808413-AD7794CRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7794CRUZ-REEL CAD Model

Description

AD7794CRUZ-REEL - Analog Devices Inc.

The AD7794CRUZ-REEL is a high-performance, low-power, 6-channel analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision signal processing technology. This ADC is particularly suitable for applications requiring multiple sensor inputs, such as process control, smart transmitters, and industrial instrumentation.

Key Features:

  • 24-bit Resolution: The AD7794CRUZ-REEL offers a high-resolution 24-bit data output, ensuring precise measurement and accurate signal representation.
  • 6 Differential Channels: Equipped with six fully differential input channels, this ADC can handle multiple sensor inputs, making it highly versatile for various measurement applications.
  • Low Noise Performance: With its low noise performance, the AD7794CRUZ-REEL is capable of detecting small signal changes, making it ideal for high-sensitivity applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with low current consumption, extending battery life in portable applications.
  • On-Chip Reference: An internal 1.17 V reference eliminates the need for external components, simplifying design and reducing system cost.
  • Programmable Gain Amplifier (PGA): The onboard PGA allows for gain settings from 1 to 128, enabling the AD7794CRUZ-REEL to amplify low-level signals.
  • Output Data Rate: The device supports a programmable output data rate, allowing designers to optimize the trade-off between resolution and speed.
  • Interface: The ADC features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Packaging: The AD7794CRUZ-REEL comes in a compact, 16-lead TSSOP package, suitable for space-constrained applications.

Applications:

  • Process Control Systems
  • Smart Transmitters
  • Industrial Instrumentation
  • Portable Instrumentation
  • Temperature Measurement Systems
  • Weigh Scales
  • Pressure Measurement Devices

The AD7794CRUZ-REEL by Analog Devices Inc. represents a blend of precision, flexibility, and efficiency, making it an excellent choice for designers looking to integrate a reliable ADC solution into their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4699 $70.4097
6+ $19.2574 $115.5444
9+ $18.6556 $167.9004
12+ $18.0538 $216.6456
15+ $17.4520 $261.7800
20+ $15.6466 $312.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess