The AD7811YNZ is a high-performance, single-supply 4-channel, 10-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC offers a fast conversion time and is designed to operate from a single 2.7 V to 5.5 V power supply, making it an ideal choice for a wide range of applications, including battery-powered devices, data acquisition systems, and industrial instrumentation.
Key Features
- Resolution: 10-bit ADC with four single-ended input channels.
- Power Supply: Single-supply operation ranging from 2.7 V to 5.5 V.
- Conversion Time: Fast conversion time of 1.5 µs max, enabling efficient data processing.
- Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Power-Down Options: Features a normal mode and two power-down modes for power efficiency.
- Packaging: Available in a 16-lead PDIP (Plastic Dual In-line Package) for easy integration into a variety of circuit designs.
- Throughput Rate: Capable of 200 kSPS (kilo-samples per second).
Applications
The versatile AD7811YNZ is suitable for a broad array of applications. It's particularly well-suited for:
- Battery-powered equipment due to its low power consumption.
- Portable data logging and measurement systems.
- Industrial process control and monitoring.
- Medical instruments requiring precise signal conversion.
- Automotive systems that demand high-speed data acquisition.
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7811YNZ is no exception. It is designed to meet the strictest performance standards and is rigorously tested to ensure its reliability in demanding environments.
Ordering Information
The AD7811YNZ is available for order now. For more information on pricing and availability, or to request samples, please visit Analog Devices' official website or contact an authorized distributor.