EN
  • EN
  • DE

AD73360AR

Part No AD73360AR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Six-Input Channel Analog Front End
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137105-AD73360AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD73360AR CAD Model

Description

The AD73360AR is a high-performance, six-channel analog front-end processor designed by Analog Devices Inc. This versatile component is ideal for a wide range of applications that require multiple analog input channels, such as industrial control systems, telecommunication infrastructure, and complex audio processing. The AD73360AR offers a perfect solution for designers looking to integrate high-quality analog-to-digital conversion in their systems.

Key Features:

  • Multi-Channel Flexibility: Six fully differential analog input channels provide the flexibility needed for complex signal acquisition tasks.
  • High-Resolution Conversion: With 16-bit resolution ADCs, the AD73360AR ensures precise and accurate signal conversion, capturing the full detail of the input signal.
  • Programmable Sample Rates: The device supports programmable sample rates, allowing users to optimize the performance for their specific application needs.
  • On-Chip Reference: An integrated reference voltage minimizes external components and simplifies the design process.
  • Serial Interface: The AD73360AR features a serial interface for easy connectivity to DSPs and microcontrollers, facilitating efficient data transfer and system integration.

Applications:

  • Industrial Process Control
  • Multi-Channel Data Acquisition Systems
  • Telecommunication Infrastructure
  • Audio Processing and Mixing Consoles

The AD73360AR from Analog Devices Inc. is built with the reliability and performance synonymous with their products. It is designed to operate over an industrial temperature range and is available in a robust 28-lead SOIC package. Whether for professional audio equipment, complex data acquisition, or advanced telecommunication systems, the AD73360AR delivers the quality and performance needed for demanding multi-channel analog input applications.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or consult the AD73360AR datasheet. Embrace the capabilities of the AD73360AR to drive innovation and efficiency in your next high-performance analog input project.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9840 $63.9360
8+ $13.1151 $104.9208
12+ $12.7053 $152.4636
17+ $12.2954 $209.0218
22+ $11.8856 $261.4832
29+ $10.6560 $309.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess