Product Overview: AD7811YRZ from Analog Devices Inc.
The AD7811YRZ is a high-performance, single-supply, 10-bit, 4-channel analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This device is designed to operate from a single 2.7 V to 5.5 V power supply, making it ideal for a wide range of applications, including battery-powered systems, data acquisition, and industrial control systems.
Key Features
- Resolution: 10-bit ADC offering fine-grain resolution for precise measurement.
- Channels: Equipped with 4 analog input channels, allowing for multiple signal inputs.
- Sampling Rate: High-speed performance with a 200 kSPS (kilo-samples per second) conversion rate.
- Power Supply Range: Flexible power supply operation from 2.7 V to 5.5 V.
- Interface: Features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Power Consumption: Low power consumption with operational current of just 850 µA typical at 2.7 V.
- Package: Available in a compact 16-lead SOIC package, suitable for space-constrained applications.
Applications
The versatility of the AD7811YRZ makes it an excellent choice for a variety of applications, including:
- Battery-powered devices
- Data acquisition systems
- Industrial control systems
- Instrumentation and control
- Portable medical devices
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD7811YRZ is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With its robust design and high-quality manufacturing, the AD7811YRZ is a product you can trust for your critical applications.
Conclusion
The AD7811YRZ ADC from Analog Devices Inc. is a versatile and efficient solution for a wide array of applications requiring high-speed, multi-channel analog-to-digital conversion. Its low power consumption, high resolution, and multiple interface options make it a top choice for designers looking to optimize their systems for performance and power efficiency.