EN
  • EN
  • DE

LMH0344SQ/NOPB

Part No LMH0344SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3 Gbps HD/SD SDI Adaptive Cable Equalizer | IC ADAPT CBL EQUALIZER 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Data Transport
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-LLP-EP (4x4)
Mounting Style SMD
Family Part Number LMH0344
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201395-LMH0344SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0344SQ/NOPB CAD Model

Description

The LMH0344SQ/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of digital video signals. It is capable of equalizing up to 150 meters of cable at HD rates and up to 40 meters at 3G rates. This product is part of Texas Instruments' extensive range of signal conditioning solutions and is designed to operate over a single 3.3V supply.

This adaptive cable equalizer automatically adapts to varying cable lengths and compensates for cable losses, ensuring optimal signal integrity. The LMH0344SQ/NOPB supports a wide range of data rates from 125 Mbps to 2.97 Gbps, making it suitable for various applications, including SDI, HD-SDI, and 3G-SDI.

Featuring a compact 16-lead WQFN package, the LMH0344SQ/NOPB is designed for space-constrained applications. Its small form factor, combined with power efficiency and robust performance, makes it an ideal choice for professional video equipment such as video switchers, routers, cameras, and digital signage.

The device includes an output driver with programmable de-emphasis, allowing users to optimize performance for different cable types and lengths. The integrated cable driver delivers excellent signal quality with low jitter, ensuring reliable data transmission even over long distances.

Key features of the LMH0344SQ/NOPB include:

  • Automatic cable equalization
  • Support for data rates from 125 Mbps to 2.97 Gbps
  • Low power consumption
  • Programmable output de-emphasis
  • Lock detect feature for input signal presence
  • Single 3.3V operation
  • Lead-free and RoHS compliant
  • Industrial temperature range: -40°C to +85°C

The LMH0344SQ/NOPB is a versatile, reliable solution for extending the reach of digital video signals with minimal degradation, ensuring high-quality transmission in professional video applications. Its adaptive equalization and integrated features make it a smart choice for designers looking to optimize video signal integrity in their systems.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9466 $53.6796
14+ $7.3408 $102.7712
22+ $7.1114 $156.4508
30+ $6.8820 $206.4600
38+ $6.6526 $252.7988
51+ $5.9644 $304.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess