EN
  • EN
  • DE

AD7812YR-REEL

Part No AD7812YR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR 20SOIC  /  10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 350k
Number of Inputs 7, 8
Input Type Pseudo-Differential, Single Ended
Data Interface DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number AD7812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7812YR-REEL,ANAANAAD7812YR-REEL,2156-AD7812YR-REEL-ADTR-ND
Standard Package 1,000
Win Source Part Number 974880-AD7812YR-REEL
Ultra Librarian 3D Model Ultra Librarian AD7812YR-REEL CAD Model

Description

Product Overview: AD7812YR-REEL

The AD7812YR-REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in precision analog microelectronics. This ADC is designed to offer excellent data acquisition features in a compact package, making it suitable for a variety of demanding applications across different industries.

Key Features

  • Resolution: 12-bit resolution provides a fine level of detail in analog signal conversion, ensuring high precision in measurements.
  • Sampling Rate: Fast conversion rates enable real-time data processing, suitable for high-speed systems.
  • Multiple Input Channels: Equipped with multiple analog input channels, the AD7812YR-REEL allows for simultaneous measurement of various signals.
  • Single Supply Operation: Operates on a single 5 V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, it has features to minimize power usage without compromising performance.
  • Interface: Features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital signal processors.
  • Packaging: Available in a compact surface-mount package, making it ideal for space-constrained applications.

Applications

The AD7812YR-REEL's versatility makes it an excellent choice for various applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Medical devices
  • Battery-powered devices
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7812YR-REEL is no exception. It is manufactured to meet high standards of performance and reliability, ensuring it meets the needs of the most demanding applications. The part is supplied in a reel package, facilitating efficient handling and placement during the manufacturing process.

Conclusion

With its high-resolution ADC capabilities, low power consumption, and ease of integration, the AD7812YR-REEL from Analog Devices Inc. is an ideal solution for designers looking to enhance the performance of their data acquisition systems. Its robust feature set and reliable operation make it a valuable component for a wide range of electronic products.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess