Product Overview: AD7823BN by Analog Devices Inc.
The AD7823BN is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact and efficient ADC is well-suited for applications that require fast data acquisition and processing, such as digital signal processing, data acquisition systems, battery-powered instruments, and handheld devices.
Key Features:
- Resolution: The AD7823BN offers an 8-bit resolution, providing a balance between precision and data size, making it ideal for applications where moderate accuracy is sufficient and data storage is at a premium.
- Sampling Rate: With a high-speed conversion time of just 1.5 µs, the AD7823BN is capable of handling rapid signal variations, which is crucial for real-time monitoring and control systems.
- Interface: A simple, three-wire serial interface ensures easy connectivity with microcontrollers and digital signal processors, facilitating straightforward integration into existing systems.
- Power Efficiency: The device operates on a single 2.7V to 5.5V power supply, making it extremely power-efficient and suitable for portable battery-operated devices.
- Low Power Mode: It features a power-down function that reduces power consumption to just 1 µW max at 2.7V, which is critical for extending battery life in portable applications.
Applications:
The versatility of the AD7823BN allows it to be used in a wide array of applications. It is particularly well-suited for:
- Data acquisition systems
- Portable instrumentation
- Battery-powered devices
- Medical instruments
- Consumer electronics
Reliability and Quality:
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7823BN is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.
Overall, the AD7823BN from Analog Devices Inc. represents a reliable, efficient, and cost-effective solution for converting analog signals to digital data, with the added benefits of low power consumption and high-speed operation.