EN
  • EN
  • DE

AD7828BRZ-REEL

Part No AD7828BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 8
Sampling Rate (Per Second) 50k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Part Number Series AD7828
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809595-AD7828BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7828BRZ-REEL CAD Model

Description

Product Overview: AD7828BRZ-REEL by Analog Devices Inc.

The AD7828BRZ-REEL is a high-performance, low-power, octal 8-bit analog-to-digital converter (ADC) produced by Analog Devices Inc. This ADC is designed to offer a combination of speed, accuracy, and ease of integration for applications requiring multiple analog inputs to be digitized. The AD7828BRZ-REEL is part of a series of converters that are known for their reliability and precision, making it an ideal choice for a wide range of data acquisition systems.

Key Features:

  • Resolution: 8-bit, providing a balance between resolution and speed for many applications.
  • Channels: 8 single-ended inputs, allowing for multiple signals to be processed simultaneously.
  • Conversion Rate: Fast conversion time suitable for high-speed applications.
  • Interface: Easy-to-use digital interface compatible with most microprocessors and digital systems.
  • Power Efficiency: Low power consumption, making it suitable for portable and battery-powered devices.
  • Packaging: Supplied in a reel, facilitating automated assembly processes for high-volume production.
  • Temperature Range: Specified performance over an industrial temperature range.

Applications:

The AD7828BRZ-REEL is versatile and can be used in multiple applications, including:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Instrumentation
  • Battery-powered devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7828BRZ-REEL is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. The device comes in a robust surface-mount package that is designed for optimal thermal performance and space-saving on the PCB.

Conclusion:

With its combination of features, the AD7828BRZ-REEL from Analog Devices Inc. represents an excellent choice for designers looking for a reliable and efficient solution for converting multiple analog signals into digital form. Its ease of integration, coupled with Analog Devices' reputation for quality, makes it a go-to component for a multitude of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to €25.0669
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to €14.5124
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to €83.8944

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €70.4490 €70.4490
2+ €57.8043 €115.6085
3+ €55.9980 €167.9939
4+ €54.1916 €216.7662
5+ €52.3852 €261.9258
6+ €46.9661 €281.7963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess