EN
  • EN
  • DE

AD7828KN

Part No AD7828KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 8CH HS 28-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 50k
Data Interface Parallel
Number of A/D Converters 3
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number AD7828
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555064-AD7828KN
Ultra Librarian 3D Model Ultra Librarian AD7828KN CAD Model

Description

Analog Devices Inc. AD7828KN - High-Performance 8-Channel 8-Bit ADC

The AD7828KN from Analog Devices Inc. is a high-precision, low-power, 8-bit analog-to-digital converter (ADC) that features an 8-channel multiplexer. This versatile component is designed for applications requiring multiple channel data acquisition, making it an excellent choice for multi-sensor systems, data logging, and industrial process control.

With its 8-bit resolution, the AD7828KN provides sufficient accuracy for many applications, balancing performance with cost-effectiveness. The integrated 8-channel multiplexer allows for seamless selection among eight single-ended inputs, which is particularly useful in systems where space and power are at a premium, and multiple data sources need to be monitored or controlled.

The device operates on a single 5V power supply, which makes it compatible with a wide range of microcontrollers and digital systems. The low power consumption of the AD7828KN ensures that it can be used in portable devices or battery-powered applications without significantly impacting the overall power budget.

Key features of the AD7828KN include:

  • 8-bit resolution for a good balance between precision and data size
  • 8-channel single-ended input multiplexer
  • Single 5V power supply operation for ease of integration
  • Low power consumption making it ideal for portable applications
  • High conversion speed enabling real-time data acquisition
  • On-chip track-and-hold function providing accurate sampling of input signals
  • Easy interface with microprocessors through its digital I/O
  • Compact 20-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package options

The AD7828KN also features a fast conversion time, which allows for real-time data acquisition and processing, a critical requirement in many dynamic systems. The on-chip track-and-hold function ensures that the input signal is accurately captured for conversion, improving the overall reliability of the data collected.

Designed with versatility in mind, the AD7828KN can be interfaced with a wide range of microprocessors, thanks to its straightforward digital I/O. It is available in both DIP and SOIC packages, providing flexibility for both prototyping and production. Whether used in instrumentation, control systems, or any application requiring multiple analog inputs, the AD7828KN from Analog Devices Inc. delivers reliable performance in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7146 $58.8584
10+ $12.0736 $120.7360
15+ $11.6962 $175.4430
21+ $11.3190 $237.6990
27+ $10.9417 $295.4259
36+ $9.8098 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess