EN
  • EN
  • DE

AD7828LPZ

Part No AD7828LPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 8CH HS 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 50k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 124255-AD7828LPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7828LPZ CAD Model

Description

Analog Devices Inc. AD7828LPZ - High-Performance, Low-Power ADC

The AD7828LPZ is a cutting-edge analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing. This ADC is designed for applications where high accuracy, low power consumption, and small form factor are critical. It is an ideal choice for battery-powered devices, portable instrumentation, and any system where power efficiency is paramount.

Key Features:

  • Resolution: The AD7828LPZ offers an 8-bit resolution, providing a fine level of detail in analog signal conversion.
  • Low Power Consumption: With its low power design, this ADC ensures minimal drain on system resources, making it perfect for power-sensitive applications.
  • High-Speed Conversion: The device boasts a fast conversion time, allowing for real-time data processing in demanding applications.
  • Multiple Input Channels: Equipped with multiple analog input channels, the AD7828LPZ enables simultaneous sampling of different signals, enhancing the flexibility of system design.
  • Easy Integration: The ADC comes in a compact LFCSP (Lead Frame Chip Scale Package), which is easy to integrate into a wide range of electronic systems.
  • Digital Interface: It features a user-friendly digital interface that simplifies the connection to microprocessors and digital systems.

Applications:

  • Portable Medical Devices
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Control Systems
  • Automotive Electronics

The AD7828LPZ from Analog Devices Inc. represents a harmonious blend of performance and power efficiency. It is meticulously engineered to meet the stringent requirements of modern electronic systems, ensuring reliability and precision in a variety of applications. Whether you're designing for the medical field, industrial automation, or any other sector where accuracy and efficiency are non-negotiable, the AD7828LPZ stands out as a superior choice for your ADC needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess