EN
  • EN
  • DE

AD7848JP

Part No AD7848JP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description DAC 1-CH R-2R 12-bit 28-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Manufacturer Analog Devices Inc.
Win Source Part Number 171857-AD7848JP
Popularity Low
Supply and Demand Status Limited
Family Name AD7848
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7848JP CAD Model

Description

AD7848JP - High-Performance 14-Bit A/D Converter

The AD7848JP is a state-of-the-art 14-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed for applications where high accuracy, fast throughput, and low power consumption are paramount. The AD7848JP is an ideal choice for a wide range of applications, including medical instrumentation, data acquisition systems, and industrial process control.

Key Features

  • Resolution: 14-bit resolution provides high precision measurements, ensuring that fine details in the analog signal are accurately captured.
  • Throughput Rate: The device offers a fast conversion rate, allowing for real-time data processing and responsive system performance.
  • Low Power Consumption: Designed to operate efficiently, the AD7848JP conserves power, making it suitable for battery-powered or energy-sensitive applications.
  • Single +5V Supply: The ADC operates on a single +5V power supply, simplifying the power design requirements for the system.
  • Multiple Input Channels: It features multiple analog input channels, providing flexibility for monitoring various signals within a system.
  • Interface Options: The product includes a versatile digital interface, which is compatible with various microprocessors and digital systems.

Performance and Reliability

The AD7848JP is designed to deliver consistent and reliable performance under varying conditions. Its robust architecture ensures that the ADC maintains its accuracy over temperature and power supply variations, a critical factor for precision applications.

Applications

With its versatile features, the AD7848JP is well-suited for:

  • Medical Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Scientific Analysis Equipment

In conclusion, the AD7848JP from Analog Devices Inc. represents a blend of precision, efficiency, and flexibility, making it a top choice for professionals seeking a high-quality ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 25WLCSP
Lowest to $4.0471
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess