EN
  • EN
  • DE

AD7877ACBZ-REEL

Part No AD7877ACBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 25WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External, Internal
Voltage - Supply 2.7V ~ 5.25V
Current - Supply 1 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP (2.5x2.8)
Base Product Number AD7877
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 744217-AD7877ACBZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7877ACBZ-REEL CAD Model

Description

The AD7877ACBZ-REEL is a state-of-the-art touch screen controller from Analog Devices Inc., designed to cater to the growing demand for user-friendly interfaces in various electronic devices. This advanced integrated circuit is part of a reel, ensuring a steady supply for mass production, and is ideal for portable devices such as smartphones, tablets, and personal digital assistants.

Key Features

  • High Precision: The AD7877ACBZ-REEL boasts a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) for precise touch screen control, ensuring accurate touch detection and a smooth user experience.
  • Multi-Touch Support: It can track and process multiple touch points simultaneously, providing versatility for advanced user interface designs.
  • Low Power Consumption: Engineered for efficiency, this controller operates with a low power draw, making it suitable for battery-powered devices where power conservation is critical.
  • On-Chip Calibration: The device features on-chip calibration to compensate for variations in touch screen, temperature, and voltage, ensuring consistent performance.
  • Flexible Interface: It supports a variety of interfaces including SPI and I²C, allowing for easy integration with most microprocessors and microcontrollers.

Applications

The AD7877ACBZ-REEL is versatile enough to be used in a wide array of applications. It is particularly well-suited for portable electronic devices where precise touch screen functionality is required. Automotive infotainment systems, point-of-sale terminals, and industrial control panels also benefit from the reliability and precision of this touch screen controller.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7877ACBZ-REEL is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring both high performance and reliability for the end-user. With robust construction and tested for durability, this product is a reliable choice for designers seeking to enhance the interactive capabilities of their devices.

You May Also Be Interested in

Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 12WLCSP
Lowest to $32.7870
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0471 $60.7065
35+ $3.3206 $116.2210
54+ $3.2167 $173.7018
75+ $3.1127 $233.4525
96+ $3.0099 $288.9504
129+ $2.6981 $348.0549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess