EN
  • EN
  • DE

LTC6362IMS8

Part No LTC6362IMS8
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential IC Driver 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Differential
Applications Driver
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 50
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1340679-LTC6362IMS8
Ultra Librarian 3D Model Ultra Librarian LTC6362IMS8 CAD Model

Description

Introducing the LTC6362IMS8 from Analog Devices Inc.

The LTC6362IMS8 is a high-performance, low-noise, rail-to-rail output, differential amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This precision amplifier is tailored to cater to a wide array of applications, including driving high-resolution analog-to-digital converters (ADCs), buffering precision DACs, and other high-precision signal processing tasks.

Key Features and Benefits

  • Low Noise Performance: The LTC6362IMS8 boasts an exceptionally low noise floor, which makes it an ideal choice for applications where signal integrity is paramount. This ensures that the signal-to-noise ratio is maximized, enabling high-fidelity signal amplification.
  • Rail-to-Rail Output: With its rail-to-rail output capability, the LTC6362IMS8 can swing close to the supply rails, maximizing the dynamic range and making it suitable for single-supply operations as well as dual-supply applications.
  • High Precision: Precision is at the core of this amplifier's design. It offers excellent DC accuracy, which includes low offset voltage and low offset drift over temperature, ensuring stable performance across a range of conditions.
  • Wide Bandwidth: The device features a wide bandwidth that allows it to handle high-speed signals without significant distortion, making it a versatile tool for a variety of high-speed applications.
  • Flexible Power Supply: The LTC6362IMS8 operates from a 3.1V to 5.25V supply, providing designers with flexibility in choosing the appropriate power supply voltage for their specific application requirements.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC6362IMS8 is both compact and robust, making it suitable for space-constrained applications without compromising on durability.

Applications

The LTC6362IMS8 is designed to be a versatile component in a wide range of electronic systems. It is particularly well-suited for:

  • High-resolution data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Industrial process control systems
  • Seismic data acquisition equipment

Analog Devices Inc.'s commitment to producing high-quality, reliable components is reflected in the LTC6362IMS8 differential amplifier. It is an excellent choice for designers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,688 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess