EN
  • EN
  • DE

AD7859LASZ

Part No AD7859LASZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 200KSPS 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 767454-AD7859LASZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD7859
Introduction Date January 24, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7859LASZ CAD Model

Description

Product Overview: AD7859LASZ by Analog Devices Inc.

The AD7859LASZ is a high-performance, multifunctional analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is designed to cater to a wide array of applications that require precise and rapid conversion of analog signals to digital data.

Key Features:

  • Resolution: The AD7859LASZ boasts a 14-bit resolution, providing a fine level of detail in the digital representation of the analog input.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), it is well-suited for high-speed data acquisition systems.
  • Multiple Input Channels: It features eight single-ended or four differential input channels, offering flexibility for various sensor interfacing and signal processing needs.
  • Integrated Features: The device includes a track-and-hold amplifier, voltage reference, and a programmable gain amplifier, simplifying system design and reducing external component requirements.
  • Interface: It supports a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microprocessors and digital systems.
  • Power Consumption: The AD7859LASZ operates with low power consumption, making it ideal for portable and battery-powered applications.

Applications:

The versatility of the AD7859LASZ makes it suitable for a diverse range of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Scientific instrumentation
  • Battery-powered devices

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7859LASZ is no exception. Manufactured with precision and subjected to rigorous testing, this ADC stands as a testament to the company's dedication to delivering high-quality components that engineers and designers can rely on for their critical applications.

Package and Availability:

The AD7859LASZ is available in a 28-lead SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained designs. For pricing, availability, and additional technical specifications, interested parties should contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess