EN
  • EN
  • DE

AD7862ARS-10

Part No AD7862ARS-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Simultaneous Sampling Dual 250 kSPS 12-Bit ADC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
RoHS State Request Verification
Win Source Part Number 1137855-AD7862ARS-10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7862
Introduction Date November 21, 1996
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD7862ARS-10 CAD Model

Description

The AD7862ARS-10 is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Analog Devices Inc. Designed for applications requiring multiple channels and high sampling rates, this ADC is capable of converting analog signals to digital data at speeds of up to 250 kilo-samples per second (kSPS). The device operates from a single 5 V power supply and features a ±10 V input voltage range, making it suitable for a wide array of industrial and instrumentation applications.

Key Features

  • Dual 14-Bit Resolution: Provides high accuracy and fine detail in analog signal conversion.
  • High-Speed Performance: With a conversion rate of 250 kSPS, it is ideal for applications that require rapid data acquisition.
  • Multiple Input Channels: The device offers 2-/4-channel input flexibility, allowing for versatile usage in different system configurations.
  • Single 5 V Power Supply: Simplifies power management in system designs.
  • Input Voltage Range: ±10 V input range accommodates a variety of signal levels.
  • Low Power Consumption: Optimized for power-sensitive applications.
  • Software Configurable: Users can easily configure the device settings through software.
  • Serial Interface: Equipped with a serial interface for easy integration with microprocessors and digital systems.

Applications

  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Instrumentation
  • Industrial Automation

The AD7862ARS-10 is available in a compact 24-lead SSOP (Shrink Small Outline Package), which is well-suited for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments. Whether for precision data acquisition, process monitoring, or control systems, the AD7862ARS-10 from Analog Devices Inc. offers a blend of speed, accuracy, and flexibility that can enhance the performance of a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8233 $59.6466
5+ $24.4698 $122.3490
8+ $23.7052 $189.6416
11+ $22.9406 $252.3466
14+ $22.1760 $310.4640
18+ $19.8822 $357.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess