EN
  • EN
  • DE

AD7862ARSZ-10REEL

Part No AD7862ARSZ-10REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 250KSPS 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 128236-AD7862ARSZ-10REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7862ARSZ-10REEL CAD Model

Description

The AD7862ARSZ-10REEL is a high-performance, dual 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in the semiconductor industry. This ADC operates on a single 5V supply and is designed for applications requiring a high degree of accuracy and speed in data conversion. The product is provided in a surface-mount package and comes on a reel, making it suitable for automated assembly processes.

Key Features:

  • Dual 12-Bit ADC: It features two independent ADCs, allowing simultaneous sampling and conversion of two analog signals.
  • High-Speed Conversion: With a conversion rate of 10 MSPS (mega-samples per second), the AD7862ARSZ-10REEL is ideal for high-speed applications.
  • Single 5V Power Supply: It operates efficiently on a single 5V supply, minimizing power consumption and simplifying power supply design.
  • Low Power Operation: The device features a low power consumption design, making it suitable for power-sensitive applications.
  • Track/Hold Function: The built-in track/hold function ensures accurate sampling of the input signal without degradation, even with fluctuating signals.
  • Serial Interface: The ADC includes a serial interface for easy connectivity with microprocessors and digital systems.
  • Surface-Mount Package: Provided in a compact surface-mount package, the AD7862ARSZ-10REEL is designed for space-constrained applications.
  • Reel Packaging: The product is delivered on a reel, facilitating efficient handling and placement during the manufacturing process.

Applications:

The AD7862ARSZ-10REEL is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation
  • Communication Systems
  • Digital Signal Processing

With its high-speed performance, dual-channel operation, and low power consumption, the AD7862ARSZ-10REEL from Analog Devices Inc. is an excellent choice for designers looking to improve the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess