EN
  • EN
  • DE

HMK325SD473JN-T

Part No HMK325SD473JN-T
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825031-HMK325SD473JN-T
Ultra Librarian 3D Model Ultra Librarian HMK325SD473JN-T CAD Model

Description

The HMK325SD473JN-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance. This capacitor is commonly used for decoupling, bypassing, and filtering in a wide range of electronic devices.

Applications

  • Decoupling capacitors in power supplies
  • Bypass capacitors in signal lines
  • Filtering capacitors in audio circuits
  • Timing circuits
  • General-purpose applications in electronic devices

Features

  • Multilayer Ceramic Capacitor (MLCC): Provides stable capacitance and reliable performance.
  • 47nF Capacitance: Offers a capacitance value of 47 nanofarads (47 x 10^-9 Farads).
  • X7R Dielectric: Provides stable performance over a wide temperature range.
  • 50V Voltage Rating: Suitable for circuits with voltages up to 50 volts.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.

Benefits

  • Stable Capacitance: The X7R dielectric ensures stable performance over temperature variations.
  • Reliable Performance: MLCC construction provides long-term reliability.
  • Easy Assembly: SMD package allows for automated assembly.
  • Wide Application Range: Suitable for various electronic circuits.
  • Compact Size: Small footprint for high-density PCB designs.

Additional Details

The HMK325SD473JN-T capacitor features a capacitance of 47nF (47 x 10^-9 Farads) with a tolerance of ±5% (indicated by the 'J'). The 'X7R' dielectric indicates that the capacitor's capacitance changes by ±15% over the temperature range of -55°C to +125°C. The voltage rating is 50V. The capacitor is packaged as a surface mount device (SMD), making it suitable for automated assembly processes. The '325' in the part number refers to the component's dimensions, but without additional datasheet information, the exact dimensions are unknown, however, is it generally a EIA 1210, 1206, or 0805 size. MLCCs like the HMK325SD473JN-T are widely used in modern electronic devices due to their small size, stable performance, and long lifespan. The 'T' at the end of the part number typically signifies tape and reel packaging for automated pick and place assembly.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess