EN
  • EN
  • DE

AD7864ASZ-3REEL

Part No AD7864ASZ-3REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PAR 520K 4CH 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 12
Sampling Rate 520k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 767460-AD7864ASZ-3REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7864
Introduction Date January 30, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7864ASZ-3REEL CAD Model

Description

Product Overview: AD7864ASZ-3REEL

The AD7864ASZ-3REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision electronic components. This ADC is specifically designed to cater to applications requiring a high level of accuracy and speed, making it an ideal choice for data acquisition systems, medical instruments, and industrial control processes.

Key Features:

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Multi-Channel: It features four single-ended analog input channels, allowing for multiple signal inputs to be converted simultaneously.
  • Sampling Rate: With a maximum sampling rate of 133 kSPS (kilo samples per second), the AD7864ASZ-3REEL is capable of handling high-speed signal processing tasks.
  • Low Power Consumption: Designed for efficiency, it operates on a low power supply voltage from 2.7 V to 5.25 V, making it suitable for battery-powered devices or energy-sensitive applications.
  • Interface: The device includes a parallel interface for easy integration with microcontrollers and digital signal processors.
  • Package: It is available in a 28-lead SSOP (Shrink Small Outline Package) that is compact and suitable for space-constrained applications.
  • Temperature Range: The ADC operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The versatility of the AD7864ASZ-3REEL makes it a go-to ADC for a wide range of applications. It is particularly well-suited for:

  • Data Acquisition Systems
  • Medical Imaging Devices
  • Industrial Automation and Process Control
  • Instrumentation
  • Battery-Powered Instruments

With its high-speed, multi-channel input, and low power consumption, the AD7864ASZ-3REEL from Analog Devices Inc. offers a reliable solution for designers looking to optimize the performance and efficiency of their electronic systems. Whether in the medical field, industrial settings, or consumer electronics, this ADC stands out for its precision and durability.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1557 $78.3114
4+ $32.1275 $128.5100
6+ $31.1238 $186.7428
8+ $30.1201 $240.9608
10+ $29.1164 $291.1640
14+ $26.1042 $365.4588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess