EN
  • EN
  • DE

AD7868BR

Part No AD7868BR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS Complete, 12-Bit Analog I/O System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137875-AD7868BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7868BR CAD Model

Description

The AD7868BR is a sophisticated data acquisition component from Analog Devices Inc., designed to cater to a wide array of applications that require high-speed, multi-channel analog-to-digital conversion. This high-performance product is particularly suited for systems that demand precise data acquisition, such as industrial control, medical instrumentation, and complex data-logging systems.

Key Features

  • High-Speed ADC: The AD7868BR boasts an 8-channel, 12-bit plus sign successive approximation ADC, which allows for rapid and accurate data conversion, ensuring minimal delay in processing signals.
  • Simultaneous Sampling: With its unique architecture, the AD7868BR can sample all eight channels simultaneously, making it ideal for applications that require synchronized data acquisition across multiple channels.
  • Flexible Input Range: Users can select between two input ranges, ±10 V and ±5 V, providing versatility for interfacing with different signal levels.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7868BR operates with a low power consumption, which is critical for portable and battery-powered applications.
  • On-Chip Track/Hold Amplifiers: The inclusion of on-chip track/hold amplifiers simplifies the external circuitry required and ensures a high-quality signal is maintained for each channel.

Technical Specifications

Parameter Value
Resolution 12-bit plus sign
Number of Channels 8
Max Sampling Rate 133 kSPS
Input Voltage Range ±10 V, ±5 V
Interface Type Serial (SPI, QSPI, MICROWIRE)
Package Type SOIC
Operating Temperature -40°C to +85°C

Applications

The AD7868BR is versatile enough to fit into a broad spectrum of applications. It is especially well-suited for:

  • Industrial Process Control Systems
  • Medical Instrumentation
  • Multichannel Data Acquisition Systems
  • Robotics and Automation
  • Battery-Powered Instruments

With its robust feature set and reliable performance, the AD7868BR from Analog Devices Inc. is an excellent choice for system designers and engineers looking to enhance the efficiency and accuracy of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess