EN
  • EN
  • DE

AD7869JN

Part No AD7869JN
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description LC2MOS Complete, 14-Bit Analog I/O System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137876-AD7869JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7869JN CAD Model

Description

Product Overview: AD7869JN from Analog Devices Inc.

The AD7869JN is a high-performance, dual 12-bit data acquisition system from Analog Devices Inc., designed to cater to a wide range of applications that require precise analog-to-digital (A/D) and digital-to-analog (D/A) conversion. This integrated circuit combines two essential components in one package: a 12-bit A/D converter and a 12-bit D/A converter, making it a versatile solution for systems where space and power efficiency are critical.

Key Features

  • Resolution: Both the A/D and D/A converters offer a resolution of 12 bits, ensuring accurate and reliable data conversion for precise control and measurement applications.
  • Conversion Rate: The AD7869JN boasts a fast conversion rate, which is essential for real-time processing and control systems.
  • Interface: It features a user-friendly digital interface that is compatible with most microprocessors, facilitating easy integration into a variety of systems.
  • Single Supply Operation: The device operates from a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7869JN maintains a low operating power, helping to extend the life of portable and battery-powered devices.

Applications

The AD7869JN is ideal for multiple applications, including:

  • Industrial control systems
  • Process control
  • Data acquisition systems
  • Robotics
  • Medical instruments
  • Battery-powered devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7869JN is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from industrial and commercial applications. With its robust design and proven performance, the AD7869JN is a reliable choice for designers looking for a dual-function A/D and D/A converter.

Overall, the AD7869JN from Analog Devices Inc. is a compact, efficient, and precise data acquisition solution that offers the flexibility and performance required for sophisticated electronic systems.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess