The LS0805-1R2J-N is a wire-wound inductor manufactured by Chilisin. It is a surface mount device (SMD) with an 0805 package size, indicating its compact dimensions. The '1R2' denotes an inductance value of 1.2 µH (microhenry), and the 'J' signifies a tolerance of ±5%. The '-N' likely refers to a specific packaging or termination type. These inductors are commonly employed in RF circuits, impedance matching networks, and various power supply applications.
Applications:
- RF circuits (e.g., filters, impedance matching)
- Signal processing circuits
- Power supplies
- EMI filtering
- DC-DC converters
- Wireless communication devices
Features:
- Wire-wound construction
- Surface mount device (SMD)
- 0805 package size
- Inductance: 1.2 µH
- Tolerance: ±5%
- High Q-factor
- Low DC resistance
Benefits:
- Effective noise filtering
- Stable inductance across a range of temperatures
- Space-saving design for compact electronic devices
- Reduction of electromagnetic interference (EMI)
- Enhanced power supply efficiency
- Effective impedance matching in RF applications
Additional Details:
The LS0805-1R2J-N inductor is meticulously designed for high-frequency applications, ensuring a stable and reliable inductance value. Its wire-wound construction is instrumental in achieving a high Q-factor and minimizing DC resistance, crucial for minimizing energy losses in circuits. The 0805 package size is tailored for dense component placement on printed circuit boards (PCBs). The tight ±5% tolerance guarantees precise inductance control, essential for demanding applications. This inductor is frequently combined with capacitors to create filters that effectively attenuate unwanted frequencies. Chilisin, a reputable manufacturer of passive components, produces the LS0805-1R2J-N, underscoring its commitment to quality and performance. Detailed specifications, including the self-resonant frequency (SRF) and rated current, can be found in the datasheet, which are vital for determining the inductor's suitability for specific applications. The '-N' suffix may indicate a particular termination material or packaging configuration.