EN
  • EN
  • DE

AD7869JQ

Part No AD7869JQ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DATA ACQUISITION SYSTEM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series AD7869
Package Bulk
Product Status Active
Applications Analog I/O
Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909814-AD7869JQ
Ultra Librarian 3D Model Ultra Librarian AD7869JQ CAD Model

Description

The AD7869JQ is a high-performance data acquisition system-on-a-chip from Analog Devices Inc., a leader in the field of high-precision integrated circuits. This product is designed to offer a complete solution for analog-to-digital (A/D) and digital-to-analog (D/A) conversion in a single package, making it an ideal choice for a wide range of applications in industrial, medical, and communication systems.

Key Features:

  • Dual Functionality: The AD7869JQ combines a 12-bit A/D converter and a 12-bit D/A converter, providing versatile two-way data conversion for sophisticated systems.
  • High-Speed Performance: With a conversion rate that is among the best in its class, this product ensures rapid data processing, which is critical for real-time applications.
  • Integrated Sample-and-Hold Circuit: The built-in sample-and-hold circuitry allows for accurate sampling of analog signals, reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7869JQ is suitable for battery-powered devices and other applications where power conservation is crucial.
  • Flexible Interface: The device offers a parallel interface that is compatible with most microprocessors, facilitating easy integration into existing systems.
  • Wide Operating Range: It operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Applications:

The versatility of the AD7869JQ makes it suitable for a variety of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Waveform generation
  • Industrial automation

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7869JQ is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the highest standards of performance and durability.

With its robust set of features and reliable performance, the AD7869JQ from Analog Devices Inc. is a superior choice for professionals seeking an efficient, integrated data conversion solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess