EN
  • EN
  • DE

AD7872JRZ

Part No AD7872JRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT LC2MOS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 14
Sampling Rate 83k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767477-AD7872JRZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7872
Introduction Date March 17, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7872JRZ CAD Model

Description

Analog Devices Inc. AD7872JRZ: Precision Data Acquisition System

The AD7872JRZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision data acquisition systems. This versatile ADC is well-suited for applications requiring high accuracy and reliability, such as industrial control systems, medical instrumentation, and scientific analysis equipment.

Key Features

  • Resolution: 12-bit ADC offering fine granularity for precise measurements.
  • Sampling Rate: Fast conversion rate, capable of up to 100 kSPS, enabling real-time data acquisition.
  • Input Channels: Four single-ended or two differential inputs provide flexibility for various signal types.
  • Interface: Easy-to-use serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring seamless integration with most microcontrollers and digital systems.
  • Power Consumption: Low power design, ideal for battery-powered and portable applications.
  • Reference: On-chip 2.5 V reference voltage, reducing the need for external components.
  • Package: Available in a compact 24-pin SOIC package, optimizing board space.

Performance and Reliability

The AD7872JRZ boasts excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures clean and accurate signal conversion. Its inherent linearity errors are minimized, providing consistent and dependable readings. The device also includes overvoltage protection on the analog inputs, safeguarding the ADC against unexpected voltage spikes.

Applications

With its robust feature set, the AD7872JRZ is ideal for a wide range of applications. In industrial settings, it can be used for process control, sensor data acquisition, and automated test equipment. In the medical field, it contributes to accurate patient monitoring systems and diagnostic equipment. For scientific applications, it enables precise data collection in instrumentation and laboratory equipment.

Conclusion

The AD7872JRZ from Analog Devices Inc. represents a blend of precision, speed, and reliability. It is a strong choice for designers looking to enhance the performance of their data acquisition systems while maintaining cost-effectiveness and efficiency. Its low power consumption and high-speed operation make it a versatile ADC solution for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess