EN
  • EN
  • DE

AD7873ACPZ-REEL7

Part No AD7873ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 198632-AD7873ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7873ACPZ-REEL7 CAD Model

Description

AD7873ACPZ-REEL7 Touch Screen Digitizer

The AD7873ACPZ-REEL7 is a sophisticated touch screen digitizer that comes from the well-established technology manufacturer, Analog Devices Inc. This component is specifically designed to work seamlessly with resistive touch screens and provides a reliable interface for touch-based input devices.

Key Features

  • 12-Bit SAR ADC: It incorporates a 12-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) which ensures high precision in touch location detection.
  • On-Chip Temperature Measurement: The device includes an on-chip temperature sensor, allowing for temperature-compensated touch measurements and additional system diagnostics.
  • Single Supply Operation: The AD7873 operates from a single 2.2 V to 3.6 V power supply, making it suitable for portable devices where power efficiency is crucial.
  • Touch Pressure Measurement: It is capable of measuring touch pressure, which can be used to enhance the user interface with features such as pressure sensitivity.
  • Multiple Interface Options: The digitizer supports Serial Peripheral Interface (SPI) and I²C interfaces, providing flexibility in system design and ease of integration with a variety of microprocessors and microcontrollers.

Applications

The AD7873ACPZ-REEL7 is ideal for a range of applications that require reliable and precise touch input. These include:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets
  • Portable Instrumentation
  • Point-of-Sale Machines
  • GPS Navigation Systems

Product Packaging

The "REEL7" suffix in the product name indicates that this component is provided in a tape and reel packaging, which is suitable for automated assembly processes and mass production. The package type is a compact LFCSP (Lead Frame Chip Scale Package), which is designed to occupy minimal space on a printed circuit board (PCB).

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7873ACPZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a wide range of environmental conditions.

You May Also Be Interested in

Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3285 $232.8500
129+ $2.2511 $290.3919
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess