EN
  • EN
  • DE

AD7873ARQZ-REEL

Part No AD7873ARQZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 141890-AD7873ARQZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7873ARQZ-REEL CAD Model

Description

AD7873ARQZ-REEL Touch Screen Digitizer

The AD7873ARQZ-REEL is a high-performance touch screen digitizer from Analog Devices Inc., a leader in high-performance semiconductors. This precision device is designed to interface with 4-wire resistive touch screens, providing accurate and reliable touch sensing capabilities for a wide range of applications.

The AD7873 operates from a single 2.2 V to 5.25 V power supply, making it suitable for use in both portable devices and fixed systems. It features a 12-bit successive approximation ADC with a synchronous serial interface, ensuring high-resolution touch screen data is captured with precision and speed. The onboard controller can track touch pressure, X and Y position coordinates, and also has an auxiliary input channel for additional interfacing options.

This digitizer comes in a compact 16-lead QSOP (Quarter Size Outline Package) and is part of the product reel, hence the 'REEL' designation in the product name, indicating its packaging type suitable for automated manufacturing processes. The AD7873ARQZ-REEL is optimized for battery-powered applications due to its low power consumption, featuring a sleep mode to further reduce power usage when the touch screen is inactive.

Key features of the AD7873ARQZ-REEL include:

  • On-chip 2.5 V reference
  • Direct battery measurement (0 V to 6 V)
  • Touch-pressure measurement
  • Pen-down detection
  • 4-wire touch screen interface
  • 12-bit SAR ADC
  • Single-supply operation: 2.2 V to 5.25 V
  • Low power consumption with automatic power-down

The AD7873ARQZ-REEL is ideal for portable devices such as personal digital assistants (PDAs), smartphones, GPS receivers, and other devices requiring reliable touch input. Its robust design and advanced features ensure that it can meet the stringent requirements of modern touch screen applications, providing designers with a versatile and efficient solution for integrating touch screen functionality into their products.

You May Also Be Interested in

Analog Devices Inc.
IC SCREEN CNTRL 12BIT 32LFCSP
Lowest to $4.0747
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Microchip Technology
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5431 $59.0603
31+ $3.7278 $115.5618
48+ $3.6112 $173.3376
67+ $3.4947 $234.1449
86+ $3.3783 $290.5338
115+ $3.0288 $348.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 584 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess