EN
  • EN
  • DE

AD7877ACBZ-REEL7

Part No AD7877ACBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC CTRLR TOUCH SCREEN 25-WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 1μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-WLCSP
Win Source Part Number 124388-AD7877ACBZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7877ACBZ-REEL7 CAD Model

Description

Product Overview: AD7877ACBZ-REEL7

The AD7877ACBZ-REEL7 is a high-performance, touch screen controller designed by Analog Devices Inc. This integrated circuit (IC) is specifically engineered to interface with 4-wire resistive touch screens, providing precise and reliable touch sensing capabilities for a wide range of applications. Its robust design and feature set make it an ideal choice for portable devices such as personal digital assistants (PDAs), point-of-sale (POS) terminals, and industrial control panels.

Key Features

  • Precision Touch Control: The AD7877ACBZ-REEL7 offers high accuracy touch screen control, ensuring responsive and consistent user interactions.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates on a low power budget, making it suitable for battery-powered devices.
  • On-chip Sequencer: The IC includes an on-chip sequencer that simplifies the touch screen operations by automatically controlling the touch screen scanning sequence.
  • Multiple Communication Interfaces: It supports Serial Peripheral Interface (SPI) and I²C interfaces, allowing for easy integration with most microprocessors and microcontrollers.
  • Extended Temperature Range: The device is capable of operating over a wide temperature range, ensuring reliability in various environmental conditions.
  • Compact Packaging: The AD7877ACBZ-REEL7 is offered in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility of the AD7877ACBZ-REEL7 touch screen controller makes it an excellent choice for a variety of applications where accurate touch inputs are crucial. It is widely used in:

  • Mobile Phones and Smart Devices
  • GPS Navigation Systems
  • Medical Monitoring Equipment
  • Automotive Infotainment Systems
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7877ACBZ-REEL7 is no exception. This product is available in a tape and reel format (REEL7), ensuring safe and convenient handling for high-volume manufacturing. With its proven track record in precision analog technology, Analog Devices Inc. provides components that are trusted by engineers worldwide to deliver exceptional performance and durability in their products.

You May Also Be Interested in

Analog Devices Inc.
IC SCREEN CNTRL 12BIT 32LFCSP
Lowest to $4.0747
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Microchip Technology
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9422 $59.6532
15+ $8.1578 $122.3670
22+ $7.9037 $173.8814
31+ $7.6484 $237.1004
40+ $7.3932 $295.7280
53+ $6.6285 $351.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess