EN
  • EN
  • DE

AD7878KPZ

Part No AD7878KPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/DSP INT 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 767489-AD7878KPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7878
Introduction Date May 23, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7878KPZ CAD Model

Description

Product Overview: AD7878KPZ

The AD7878KPZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. Designed to deliver precision and accuracy, this ADC is an ideal choice for a wide range of data acquisition applications.

Key Features

  • Resolution: 12-bit, offering fine granularity for measurement.
  • Sampling Rate: Capable of fast data acquisition with a conversion time of 15 µs.
  • Input Type: Analog input with a pseudo-differential input structure that minimizes noise.
  • Interface: Easy interfacing with microprocessors through its parallel interface.
  • Power Consumption: Low power operation, making it suitable for battery-powered devices.
  • Package: Housed in a 28-pin PLCC (Plastic Leaded Chip Carrier) package.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability in various environments.

Applications

The AD7878KPZ is versatile and can be used in multiple application areas, including:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Instrumentation and test equipment
  • Battery-powered devices
  • Process control

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality components, and the AD7878KPZ is no exception. It offers excellent dynamic performance with its 12-bit resolution and ensures accurate signal conversion for critical applications. The device's low power consumption is particularly beneficial for portable and remote systems where power efficiency is crucial.

Support and Resources

Customers can access a wealth of support resources for the AD7878KPZ, including datasheets, application notes, and reference designs provided by Analog Devices Inc. Technical support is also available to assist with integration and troubleshooting, ensuring a smooth design-in process for engineers and developers.

In summary, the AD7878KPZ from Analog Devices Inc. is a reliable and precise ADC solution, suitable for a variety of demanding applications that require high-quality data conversion.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess