EN
  • EN
  • DE

KA5S1265SYDTU

Part No KA5S1265SYDTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003749-KA5S1265SYDTU
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA5S1265SYDTU CAD Model

Description

The KA5S1265SYDTU is a Fairchild/ON Semiconductor power switch. It is designed for use in switched-mode power supplies (SMPS). It integrates a SenseFET and a current mode PWM control IC. Generally used in power adapters and auxiliary power supplies for appliances.

Applications

  • Power Adapters: Used in AC/DC power supplies to convert mains voltage to a lower DC voltage for charging electronic devices.
  • Auxiliary Power Supplies: Integrated into home appliances to power control circuits and standby functions.
  • Battery Chargers: Part of the charging circuitry to provide efficient power conversion.
  • Open Frame Power Supplies: Applied in industrial and commercial equipment requiring reliable DC power.
  • LCD Monitors and TVs: Supplies power to the display panel and other internal components.

Features

  • Integrated SenseFET: Combines a MOSFET and a current sensing resistor to simplify the design and reduce component count.
  • Current Mode PWM Control: Implements a current mode pulse-width modulation technique for stable and efficient power conversion.
  • Overvoltage Protection (OVP): Includes built-in OVP to protect the power supply and connected load from excessive voltage.
  • Overcurrent Protection (OCP): Provides OCP to limit the current and prevent damage from overload conditions.
  • Thermal Shutdown Function: Shuts down the power supply in case of excessive temperature to prevent component failure.

Benefits

  • Simplified Design: Integrated SenseFET reduces external components and simplifies the design process.
  • High Efficiency: Current mode PWM control provides high efficiency power conversion.
  • Enhanced Reliability: OVP, OCP, and thermal shutdown functions provide robust protection against common power supply faults.
  • Reduced Board Space: Integration of multiple functions into a single package reduces the required board space.
  • Cost Effective: Integration of multiple features lowers overall cost.

The KA5S1265SYDTU typically comes in a TO-220F package. Key specifications include input voltage range, switching frequency, and maximum output power. It is important to consult the datasheet for specific values before using this component in a design.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Lucent
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Toko America Inc.
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess