EN
  • EN
  • DE

AD7887BR-REEL7

Part No AD7887BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2CH SRL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate 125k
Number of Inputs 1, 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 127507-AD7887BR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7887BR-REEL7 CAD Model

Description

AD7887BR-REEL7: A High-Performance ADC from Analog Devices Inc.

The AD7887BR-REEL7 is a precision 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., renowned for its high-speed performance and low power consumption. This ADC is a member of the microPOWER™ series, making it an ideal choice for battery-powered applications and portable devices where power efficiency is crucial.

Featuring a successive approximation register (SAR) architecture, the AD7887BR-REEL7 delivers a fast conversion rate of up to 125 kSPS (kilo-samples per second), ensuring rapid data acquisition and processing in real-time applications. This ADC operates from a single 2.7 V to 5.25 V power supply, providing versatility for various system designs and compatibility with both 3 V and 5 V logic families.

The AD7887BR-REEL7 comes in a compact 8-lead MSOP (Mini Small Outline Package), which is highly beneficial for space-constrained applications. The device also features an on-chip track-and-hold circuit, enabling it to accurately sample input signals without the need for an external sample-and-hold circuit, thus simplifying the design and reducing the overall component count.

One of the key features of this ADC is its SPI (Serial Peripheral Interface) and DSP-compatible serial interface, which allows for easy integration with most microcontrollers and digital signal processors. The interface provides a straightforward data exchange mechanism, making it simple for designers to include the AD7887BR-REEL7 in their systems.

Furthermore, the AD7887BR-REEL7 offers a pseudo-differential input range, which enhances the ADC's ability to reject common-mode noise and improves the signal integrity in noisy environments. This feature is particularly useful in industrial control systems, medical instruments, and other applications where precision and reliability are paramount.

In summary, the AD7887BR-REEL7 is a top-tier ADC solution that combines high-speed performance, low power consumption, and ease of integration. Its robust design and flexible features make it well-suited for a wide array of applications, including portable devices, data acquisition systems, and control applications. With its compact footprint and powerful capabilities, the AD7887BR-REEL7 is a smart choice for designers seeking a reliable and efficient ADC component.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2663 $57.8641
18+ $6.7833 $122.0994
27+ $6.5708 $177.4116
37+ $6.3594 $235.2978
47+ $6.1469 $288.9043
63+ $5.5117 $347.2371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess